EN
  • EN
  • DE

FDPF12N60

Part No FDPF12N60
Manufacturer Fairchild/ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2018
Reference case TO-220F
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 738249-FDPF12N60
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDPF12N60 CAD Model

Description

The FDPF12N60 is an N-Channel MOSFET manufactured by Fairchild Semiconductor/ON Semiconductor. This Power MOSFET is designed for high voltage, high-speed switching applications. It features a robust avalanche rating and is well-suited for power supplies, motor control, and other applications requiring efficient power conversion.

Applications:

  • Power Supplies
  • Motor Control
  • Lighting Ballasts
  • DC-DC Converters
  • Uninterruptible Power Supplies (UPS)

Features:

  • N-Channel MOSFET
  • High Voltage (600V)
  • Low On-Resistance (RDS(on))
  • High Speed Switching
  • Avalanche Rated

Benefits:

  • Efficient Power Conversion
  • Reduced Power Loss
  • Improved System Reliability
  • Simplified Circuit Design
  • Enhanced Thermal Performance

Additional Details:

The FDPF12N60 boasts a drain-source voltage (VDS) of 600V and a continuous drain current (ID) rating that varies depending on the case temperature. The low on-resistance minimizes conduction losses, resulting in higher efficiency. The fast switching speed reduces switching losses. The avalanche rating ensures robustness against voltage transients. It is available in a through-hole package. This MOSFET incorporates advanced process technology to optimize performance and reliability. It is commonly used in power factor correction (PFC) circuits and pulse-width modulation (PWM) controllers. The device is designed to meet industry standards for safety and reliability. Its gate threshold voltage is specified within a certain range to guarantee compatibility with different gate drive circuits. Consult the datasheet for specific electrical characteristics and recommended operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3155 $59.1975
110+ $1.0799 $118.7890
170+ $1.0464 $177.8880
230+ $1.0129 $232.9670
300+ $0.9783 $293.4900
395+ $0.8778 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess