EN
  • EN
  • DE

FDS3570-NL

Part No FDS3570-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973162-FDS3570-NL
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS3570-NL CAD Model

Description

The FDS3570-NL is an N-Channel PowerTrench® MOSFET manufactured by Fairchild/ON Semiconductor, designed for efficient power switching in a variety of applications. It offers a combination of low on-resistance, fast switching speed, and robust thermal performance, making it suitable for both high-frequency and high-current applications.

Applications:

  • DC-DC Converters: Used in synchronous rectification and power switching stages to improve efficiency in DC-DC converters for various electronic devices.
  • Load Switching: Provides efficient and reliable load switching in power distribution systems and electronic circuits.
  • Motor Control: Employed in motor control circuits for driving small motors and actuators in consumer and industrial applications.
  • Power Management: Used in power management systems for efficient power distribution and control in portable devices and electronic equipment.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency and reducing heat generation in power switching applications.
  • Fast Switching Speed: Enables quick response times in switching circuits, enhancing system performance and efficiency.
  • Low Gate Charge (Qg): Reduces drive power requirements, leading to lower energy consumption and improved efficiency.
  • Logic Level Gate Drive: Allows direct control from low-voltage logic circuits, simplifying design and reducing component count.
  • Thermally Enhanced Package: Designed for efficient heat dissipation, improving thermal performance and reliability.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge contribute to higher energy efficiency, extending battery life in portable devices and reducing energy consumption in power supplies.
  • Reduced Power Dissipation: Minimizes heat generation, improving reliability and thermal management in high-power applications.
  • Simplified Design: Logic level gate drive simplifies interfacing with microcontrollers and other control circuits.
  • Enhanced Thermal Performance: Thermally enhanced package improves heat dissipation, allowing for higher power operation and increased reliability.
  • Optimal Performance: Fast switching speed enhances transient response and overall system performance.

Additional Details:

The FDS3570-NL features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 8A. Its typical RDS(on) is 0.019 Ohms at VGS = 4.5V. The device is typically supplied in a SO-8 package. It's designed to offer a balance of efficiency and thermal performance for a wide range of applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess