EN
  • EN
  • DE

ZXTN19100CFFTA

Part No ZXTN19100CFFTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 100V 4.5A 16000mW 3-Pin SOT-23F T/R / TRANS NPN 100V 4.5A SOT23F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 235mV @ 450mA, 4.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1.5W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23F
Win Source Part Number 057889-ZXTN19100CFFTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTN19100CFF
Introduction Date January 23, 2007
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXTN19100CFFTA CAD Model

Description

Introducing the ZXTN19100CFFTA Transistor from Diodes Incorporated

The ZXTN19100CFFTA is a high-performance NPN transistor crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This bipolar junction transistor (BJT) is designed for applications requiring fast switching and robust performance in a compact package. It's an essential component for designers and engineers looking to enhance efficiency and reliability in their electronic circuits.

Key Features

  • High Current Capability: The ZXTN19100CFFTA can handle continuous collector currents up to 7A, making it suitable for high-power applications.
  • High Voltage: With a collector-emitter voltage (VCEO) of 100V, this transistor can be used in circuits with higher operating voltages, providing greater flexibility in design.
  • Low Saturation Voltage: It boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
  • Fast Switching Speed: The device's swift switching capabilities ensure minimal delay in response times, which is crucial for high-speed circuitry and signal processing.
  • SOT23F Package: Encased in a compact SOT23F surface-mount package, the ZXTN19100CFFTA saves valuable board space while still delivering robust power handling and thermal performance.

Applications

The ZXTN19100CFFTA is versatile and can be used in a wide array of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • LED lighting systems
  • Switching regulators
  • Amplification stages in audio systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZXTN19100CFFTA is no exception; it is built to perform consistently under strenuous conditions and is compliant with RoHS standards, ensuring both environmental safety and longevity.

Conclusion

Whether you're developing power supplies, designing motor controllers, or innovating in the audio space, the ZXTN19100CFFTA from Diodes Incorporated offers the performance and reliability you need. With its high current handling, high voltage rating, low saturation voltage, and fast switching speed—all in a small footprint—the ZXTN19100CFFTA is an excellent choice for your next high-performance electronic project.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3094 $51.0510
350+ $0.2898 $101.4300
540+ $0.2800 $151.2000
770+ $0.2604 $200.5080
1,000+ $0.2506 $250.6000
1,250+ $0.2408 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,772 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess