EN
  • EN
  • DE
  • IT

FDS6064N3

Part No FDS6064N3
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 20V N-Channel PowerTrench MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Series PowerTrench
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 23A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Vgs(th) (Maximum) @ Id 1.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 98nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 7191pF @ 10V
Vgs (Maximum) ±8V
Power Dissipation (Maximum) 3W (Ta)
Rds On (Maximum) @ Id, Vgs 4 mOhm @ 23A, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-SO
Package 8-SOIC (0.154", 3.90mm Width)
RoHS State Request Verification
Win Source Part Number 1173901-FDS6064N3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name FDS6064N3
Introduction Date July 10, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian FDS6064N3 CAD Model

Description

The FDS6064N3 is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor, now part of ON Semiconductor. It's designed for efficient power switching and load management in various electronic applications. As a PowerTrench® MOSFET, it benefits from a technology that minimizes on-state resistance (Rds(on)) while maintaining fast switching performance.

Applications

  • DC-DC converters in power supplies.
  • Load switching in battery-powered devices.
  • Motor control circuits.
  • Backlighting in LCD displays.
  • Power management in portable devices.

Features

  • Low on-state resistance (Rds(on)): Minimizes power losses and increases efficiency.
  • High current capability: Handles substantial current loads.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Logic-level gate drive: Can be driven directly by microcontrollers or logic circuits.
  • Avalanche rated: Provides protection against transient voltage spikes.
  • RoHS compliant: Environmentally friendly and compliant with regulations.
  • Thermally enhanced package: Dissipates heat effectively for improved reliability.

Benefits

  • Improved energy efficiency: Low Rds(on) reduces power dissipation and extends battery life.
  • Reduced heat generation: Lower power losses minimize heat sink requirements.
  • Compact design: Small footprint enables miniaturization of electronic devices.
  • Simplified driving circuitry: Logic-level gate drive simplifies design and reduces component count.
  • Enhanced reliability: Avalanche rating protects against voltage transients.

Additional Details

The FDS6064N3 is typically packaged in a thermally enhanced package like a PowerTrench® or similar, optimized for efficient heat dissipation. Key specifications include the drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and Rds(on). The datasheet provides detailed electrical characteristics, thermal resistance values, and switching performance graphs. It's crucial to consider the thermal limitations of the device and provide adequate heat sinking to prevent overheating. The MOSFET can be used in both hard-switched and soft-switched applications. Proper gate drive techniques are essential to minimize switching losses and ensure reliable operation.

This Fairchild/ON Semiconductor MOSFET offers a high-performance solution for power switching applications. Its low Rds(on), high current capability, and fast switching speed make it a versatile choice for various electronic designs. Always consult the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5707 $70.6815
105+ $1.2889 $135.3345
160+ $1.2486 $199.7760
215+ $1.2083 $259.7845
280+ $1.1680 $327.0400
375+ $1.0472 $392.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess