The FDS8433ANL is a P-Channel Power MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for low on-resistance and fast switching, making it ideal for a variety of power management applications. It is available in a compact Power 3.3x3.3 package.
Applications
- Load switching
- Power management in portable devices
- Battery management
- DC-DC converters
- Power distribution
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Logic level gate drive
- Power 3.3x3.3 package
- RoHS compliant
Benefits
- Reduces power losses and improves efficiency due to low RDS(on).
- Enables faster switching speeds for improved system performance.
- Can be directly driven by logic-level signals, simplifying circuit design.
- Saves board space with its compact package.
- Meets environmental standards.
Technical Specifications
The FDS8433ANL has a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -6.5A. The typical on-resistance (RDS(on)) at VGS = -10V is 19 mΩ. The gate threshold voltage (VGS(th)) is typically -1.6V. The device is designed for surface mount applications and is RoHS compliant.