EN
  • EN
  • DE

FIN1047

Part No FIN1047
Manufacturer Fairchild/ON Semiconductor
Description 3.3V LVDS 4-Bit Flow-Through
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174267-FIN1047
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1047 CAD Model

Description

The FIN1047 is a low-voltage differential signaling (LVDS) receiver manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed for high-speed, low-noise data transmission using LVDS standards. Its primary purpose is to receive LVDS signals and convert them into CMOS/TTL-compatible outputs.

Applications:

  • Flat Panel Displays
  • Imaging Systems
  • High-Speed Data Acquisition
  • Video Transmission Systems
  • Networking Equipment

Features:

  • LVDS Receiver
  • 3.3V Power Supply Operation
  • High Data Rate (Consult Datasheet for specific maximum)
  • Low Power Consumption
  • Fail-Safe Biasing for Open-Input Conditions

Benefits:

  • Enables high-speed data transmission with minimal signal degradation.
  • Reduces power consumption compared to traditional single-ended signaling methods.
  • Provides reliable data reception even in noisy environments due to differential signaling.
  • Prevents false outputs when the input lines are open or disconnected (fail-safe biasing).
  • Facilitates the use of smaller and lighter cables.

Technical Specifications:

The FIN1047 typically operates with a 3.3V power supply. Its data rate capabilities, input voltage range, and output voltage levels are crucial specifications to consult in the official datasheet. Also consult the datasheet for propagation delay, power dissipation, and package information.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess