The FMS6501 is a low-cost, three-channel video filter amplifier from Fairchild/ON Semiconductor, designed to enhance the quality of standard definition (SD) video signals. It integrates input clamps, a selectable LPF (Low Pass Filter), and output drivers to improve video performance in various applications.
Applications
- Set-top boxes
- DVD players
- Gaming consoles
- Video distribution systems
- Security cameras
- Any application requiring filtering and amplification of composite or component video signals.
Features
- Three channels of video filtering and amplification
- Selectable low-pass filter (LPF) options
- Internal input clamps
- 75Ω output drivers
- Low differential gain and phase
- Single supply operation (3.0V to 5.5V)
- Lead-free packaging
Benefits
- Improved video quality: Filters out unwanted noise and artifacts, resulting in sharper and clearer video images.
- Simplified design: Integrated functionality reduces the number of external components required.
- Flexible filtering: Selectable LPF options allow for customization based on specific application needs.
- Enhanced signal integrity: Input clamps and output drivers ensure proper signal levels and impedance matching.
- Cost-effective: Provides a high level of performance at a competitive price.
Additional Details
The FMS6501 is typically available in a SOIC package. It’s important to consult the manufacturer's datasheet for specific filter characteristics, such as cutoff frequencies and attenuation rates. The input clamps help to prevent signal clipping and improve dynamic range. The output drivers are designed to drive 75Ω coaxial cables directly, simplifying the interface to video displays. The differential gain and phase specifications are critical for maintaining accurate color reproduction. Proper power supply bypassing is essential for minimizing noise and ensuring stable operation. This video filter amplifier is a suitable choice for applications requiring improved video performance in standard definition systems. The selectable filter options enable optimization for various video formats and signal conditions. The integration of input clamps and output drivers simplifies the design process and reduces overall system cost. The FMS6501 is designed to meet RoHS compliance, ensuring it meets environmental standards.