EN
  • EN
  • DE

FMS6502

Part No FMS6502
Manufacturer Fairchild/ON Semiconductor
Description 8-Input, 6-Output Video Switch Matrix with Output Drivers, Input Clamp, and Bias Circuitry
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174867-FMS6502
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS6502 CAD Model

Description

The FMS6502 is a low cost, three channel video filter amplifier designed for composite video (CVBS) and S-Video applications. Manufactured by Fairchild/ON Semiconductor, it integrates three channels of reconstruction filters and output drivers. It is often used to improve image quality in consumer electronics by filtering noise and buffering the video signal.

Applications

  • Set-Top Boxes: Filters and amplifies video signals for improved picture quality.
  • DVD Players: Enhances video output by reducing noise and distortion.
  • Gaming Consoles: Improves video quality for clearer and more enjoyable gaming.
  • Video Distribution Systems: Used as an output buffer in video distribution amplifiers.
  • Security Cameras: Enhances clarity of captured video.

Features

  • Triple Channel Operation: Processes three independent video channels.
  • Integrated Reconstruction Filters: Removes high-frequency noise and artifacts.
  • Output Buffering: Provides low impedance outputs for driving video cables.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Small Package: Space-saving design for compact devices.

Benefits

  • Improved Image Quality: Reduces noise and distortion for a clearer and sharper picture.
  • Simplified Design: Integrated functionality reduces component count and board space.
  • Reliable Video Transmission: Buffers the video signal for better signal integrity.
  • Cost-Effective Solution: High performance at a competitive price point.
  • Reduced Power Consumption: Lowers overall system power usage.

Additional Details

The FMS6502 typically operates from a single 5V supply. It's designed to drive standard 75-ohm video loads. Its filters provide a flat frequency response within the video band, ensuring minimal signal degradation. The device often comes in a surface-mount package. Important electrical characteristics include bandwidth, gain, and output voltage swing. Proper video cable termination is critical for optimal performance. It's particularly well-suited for applications where component count and cost are key considerations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,605 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess