EN
  • EN
  • DE

FQA40N25F

Part No FQA40N25F
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2018
Reference case TO-3P
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 745799-FQA40N25F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQA40N25F CAD Model

Description

The FQA40N25F is an N-Channel MOSFET from Fairchild/ON Semiconductor, designed for high-speed switching applications. It's part of the Power Trench® MOSFET family, which emphasizes low on-resistance and fast switching performance.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • Power inverters
  • Motor control

Features:

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on)): 0.072 Ohms (typical)
  • High Drain Current (ID): 40A
  • High Voltage (VDS): 250V
  • Fast Switching Speed
  • Avalanche Rated
  • 100% Avalanche Tested

Benefits:

  • Efficient power conversion
  • Reduced power losses
  • High current handling capability
  • Suitable for high voltage applications
  • Improved system efficiency due to fast switching
  • Robust performance under avalanche conditions
  • Reliable operation in demanding environments

Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (VDS): 250V
  • Gate-Source Voltage (VGS): +/-30V
  • Continuous Drain Current (ID): 40A
  • Pulsed Drain Current (IDM): 160A
  • On-Resistance (RDS(on)): 0.072 Ohms (typical) at VGS=10V
  • Gate Charge (Qg): 37 nC (typical)
  • Total Power Dissipation (PD): 208 W
  • Operating Temperature: -55°C to +175°C
  • Package: TO-3P

The low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion applications. The high drain current capability allows it to handle substantial loads. Its fast switching speed reduces switching losses, further improving efficiency. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. The TO-3P package provides good thermal dissipation, enabling the device to operate at its rated power levels. This MOSFET is designed for applications where efficiency, high current, and voltage handling are critical. The Power Trench® technology used in its construction contributes to its low on-resistance and overall performance.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess