EN
  • EN
  • DE

FQB47P06TM

Part No FQB47P06TM
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-263
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 723576-FQB47P06TM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQB47P06TM CAD Model

Description

The FQB47P06TM is a P-Channel MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It's designed for power switching applications requiring high efficiency and low on-resistance. This MOSFET is particularly well-suited for DC-DC converters, load switches, and power management in portable devices.

Applications:

  • DC-DC Converters: Used in buck converters, boost converters, and other DC-DC converter topologies for power regulation.
  • Load Switches: Employed as load switches to control power to various circuits and components.
  • Power Management: Utilized in power management systems for battery charging, power distribution, and voltage regulation.
  • Motor Control: Integrated into motor control circuits for controlling the speed and direction of DC motors.
  • Lighting Control: Found in LED lighting control circuits for dimming and switching LEDs.

Features:

  • P-Channel MOSFET: Offers a P-Channel configuration for versatile circuit design.
  • Low On-Resistance (RDS(on)): Minimizes power losses and heat generation, improving efficiency.
  • High Current Capability: Capable of handling high currents for demanding applications.
  • Fast Switching Speed: Enables fast switching speeds for efficient power conversion.
  • Avalanche Rated: Designed to withstand avalanche conditions for increased reliability.
  • Logic Level Gate Drive: Compatible with logic level gate drive signals for easy interfacing with microcontrollers.
  • Surface Mount Package: Available in a surface mount package for compact designs.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses, improving overall system efficiency.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation, simplifying thermal management.
  • Fast Switching: Fast switching speeds enable efficient power conversion.
  • Robust Operation: Avalanche rating ensures reliable operation under transient conditions.
  • Easy Integration: Logic level gate drive simplifies interfacing with digital circuits.

Additional Details:

The FQB47P06TM is typically packaged in a TO-252 (D-PAK) or similar surface mount package. Consult the ON Semiconductor datasheet for precise specifications, including voltage ratings, current ratings, on-resistance values, and thermal characteristics. This MOSFET is a reliable solution for power switching applications requiring high efficiency and low on-resistance.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess