EN
  • EN
  • DE

FQI33N10LTU

Part No FQI33N10LTU
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Not available to order .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059685-FQI33N10LTU
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQI33N10LTU CAD Model

Description

The FQI33N10LTU is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor) designed for high-efficiency power switching applications. This MOSFET offers a very low on-state resistance, fast switching speed, and a logic-level gate drive, making it suitable for a wide range of low-voltage, high-current applications. The logic-level gate drive allows the MOSFET to be driven directly from microcontrollers or other low-voltage logic circuits, simplifying the design and reducing the component count.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits to improve the efficiency of DC-DC converters.
  • Load Switching: Employed for switching power to various loads in electronic systems.
  • Motor Control: Suitable for low-voltage motor control applications.
  • Power Management: Used in power management circuits for portable devices and other electronic equipment.
  • DC-DC Converters: Utilized in various DC-DC converter topologies for voltage regulation.

Features

  • Logic Level Gate Drive: Allows direct driving from low-voltage logic circuits.
  • Very Low On-Resistance: Features an ultra-low RDS(on) to minimize conduction losses and improve efficiency.
  • Fast Switching Speed: Offers fast switching characteristics for reduced switching losses.
  • Low Gate Charge: Low gate charge reduces drive power requirements and improves switching performance.
  • TO-220 Package: Housed in a TO-220 package for efficient heat dissipation.

Benefits

  • Improved Efficiency: Ultra-low on-resistance minimizes power dissipation, leading to higher energy efficiency.
  • Simplified Design: Logic-level gate drive simplifies gate drive circuit design.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, further improving overall system efficiency.
  • Reduced Gate Drive Requirements: Low gate charge reduces the requirements of the gate drive circuitry.
  • Efficient Heat Dissipation: TO-220 package allows for efficient thermal management.

Additional Details

The FQI33N10LTU has a continuous drain current (Id) rating of 33A. The gate-source voltage (Vgs) is rated at ±20V. The MOSFET has a typical gate charge (Qg) of around 20 nC. The device's RDS(on) is typically around 0.02 ohms at Vgs = 4.5V. The operating junction temperature ranges from -55°C to +175°C. This MOSFET is an excellent choice for applications where low voltage, high current, and high efficiency are critical requirements. Its logic-level gate drive makes it particularly well-suited for microcontroller-controlled power systems. The TO-220 package provides efficient heat dissipation, ensuring reliable performance in demanding thermal conditions. The low RDS(on) ensures minimal voltage drop across the MOSFET during operation, resulting in improved overall system performance.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess