EN
  • EN
  • DE

FQI7P20TU

Part No FQI7P20TU
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Not available to order .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059688-FQI7P20TU
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQI7P20TU CAD Model

Description

The FQI7P20TU is a P-Channel MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for power switching applications requiring efficient performance and reliable operation. It's well-suited for various uses, including load switches, DC-DC converters, and power management in portable devices.

Applications:

  • Load Switches: Used to control power to different parts of a circuit, enabling power saving and efficient energy management.
  • DC-DC Converters: Employed in buck (step-down) and boost (step-up) converters for voltage regulation.
  • Power Management: Utilized in battery charging circuits, power adapters, and other power management applications.
  • Motor Control: Can be used in low-power motor control circuits.
  • Lighting Control: Integrated into LED lighting control circuits for dimming and switching.

Features:

  • P-Channel MOSFET: Provides a P-Channel configuration, allowing for flexible circuit designs.
  • Low On-Resistance (RDS(on)): Minimizes power losses, leading to higher efficiency.
  • Logic Level Gate Drive: Designed for easy interfacing with microcontrollers and other logic circuits.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Through-Hole Package (TO-220): Offers easy mounting and good thermal performance.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, resulting in improved efficiency.
  • Easy to Use: Logic level gate drive simplifies interfacing with digital circuits.
  • Reliable Performance: Designed for robust and reliable operation in power switching applications.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The FQI7P20TU is typically available in a TO-220 through-hole package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). Refer to the ON Semiconductor datasheet for detailed electrical characteristics, thermal performance, and application guidelines. A heat sink may be required depending on the application and operating conditions to ensure reliable operation.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess