EN
  • EN
  • DE

FQT7N10

Part No FQT7N10
Manufacturer Fairchild/ON Semiconductor
Description 100V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175515-FQT7N10
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Audio
Ultra Librarian 3D Model Ultra Librarian FQT7N10 CAD Model

Description

The FQT7N10 is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor). This power MOSFET is designed for various power switching applications where efficiency and reliability are important. It features a good balance of on-resistance and gate charge, contributing to efficient operation in a range of circuits.

Applications:

  • DC-DC converters
  • Power adapters
  • Motor control circuits
  • Load switching
  • Uninterruptible Power Supplies (UPS)

Features:

  • N-Channel MOSFET
  • Low gate charge (Qg)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche ruggedness

Benefits:

  • Improved efficiency: Low on-resistance minimizes conduction losses.
  • Reduced power dissipation: Fast switching speed minimizes switching losses.
  • Enhanced system reliability: High avalanche ruggedness ensures reliable performance under transient conditions.
  • Simplified thermal management: Lower power dissipation simplifies thermal management requirements.

Additional Details:

The FQT7N10 has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of 6.7A. The on-resistance (RDS(on)) is typically 0.25 Ohms at VGS = 10V. It's available in a TO-220 package, suitable for through-hole mounting. This device is commonly used in power supplies, motor drives, and other applications where efficient and reliable power switching is required.

The FQT7N10 offers a solid combination of performance characteristics, making it a suitable choice for a wide variety of power electronics applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess