EN
  • EN
  • DE

FQU8P10

Part No FQU8P10
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 100V P-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175552-FQU8P10
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQU8P10 CAD Model

Description

The FQU8P10 is a P-Channel enhancement mode MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for power switching applications requiring efficiency and reliability. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, contributing to improved power efficiency and reduced switching losses. It's well-suited for applications such as load switching, power management in portable devices, and DC-DC converters.

Applications:

  • DC-DC Converters: Used in synchronous rectification and other power conversion stages.
  • Load Switching: Provides efficient control of power to various loads in electronic systems.
  • Power Management: Employed in battery management systems and power supplies for portable devices.
  • Motor Control: Suitable for low-voltage motor control applications requiring P-channel devices.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, allowing for faster switching speeds.
  • High Avalanche Energy: Provides robustness against voltage transients and inductive loads.
  • Logic Level Gate Drive: Simplifies interfacing with digital control circuitry.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Power Efficiency: The low RDS(on) and Qg contribute to significantly improved efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower losses translate to less heat generation, increasing system reliability and potentially reducing heatsink requirements.
  • Simplified Circuit Design: Logic-level gate drive simplifies the interface with microcontrollers and other control circuits.
  • Enhanced System Reliability: The high avalanche energy rating provides added protection against voltage spikes.
  • Compact and Efficient Solution: Its characteristics make it suitable for compact and efficient power management solutions.

Technical Specifications:

The FQU8P10 features a drain-source voltage (VDS) of -100V and a continuous drain current (ID) of -6.4A. The on-resistance (RDS(on)) is typically 0.11 Ohms at VGS = -10V. The gate charge (Qg) is typically 10nC. It is available in a TO-251 package. The operating and storage temperature range is -55°C to +175°C.

In summary, the FQU8P10 is a high-performance P-Channel MOSFET offering excellent efficiency and reliability for various power switching and management applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1398 $61.6776
28+ $4.2169 $118.0732
43+ $4.0852 $175.6636
59+ $3.9536 $233.2624
76+ $3.8219 $290.4644
102+ $3.4269 $349.5438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess