The FSAV330 is a low-voltage, high-bandwidth, 2-port video switch from Fairchild Semiconductor (now ON Semiconductor). It's designed to route video signals in various applications, offering excellent signal integrity.
Applications:
- Switching between video sources (e.g., DVD player, game console) to a display
- Video distribution systems
- Portable media players
- LCD monitors
Features:
- 2-Port Video Switch
- High Bandwidth (up to 800MHz)
- Low On-Resistance
- Low Crosstalk
- Low Insertion Loss
- Wide Supply Voltage Range (2.5V to 5.5V)
- Available in a small package (e.g., QSOP)
Benefits:
- High-Quality Video Switching: High bandwidth and low crosstalk ensure minimal signal degradation, maintaining video quality.
- Versatile Routing: Allows switching between multiple video sources with minimal impact on signal integrity.
- Wide Compatibility: Operates over a wide supply voltage range, making it compatible with various systems.
- Compact Design: Small package size allows for use in space-constrained applications.
Additional Details:
The FSAV330 provides excellent video switching performance. Its high bandwidth, low crosstalk, and low insertion loss ensure that video signals are routed with minimal distortion. This makes it ideal for applications where maintaining video quality is critical. Consult the datasheet for detailed specifications and application guidelines, including impedance matching recommendations for optimal performance.