EN
  • EN
  • DE
  • IT

FSBM30SH60A

Part No FSBM30SH60A
Manufacturer Fairchild/ON Semiconductor
Catalog Power Drivers - Modules
Description SPMTM (Smart Power Module)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Series SPM
Part Status Obsolete(EOL)
Type IGBT
Configuration 3 Phase
Current 30A
Voltage 600V
Voltage - Isolation 2500Vrms
Package 32-PowerDIP Module (1.370", 34.80mm)
RoHS State Request Verification
Win Source Part Number 1175898-FSBM30SH60A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name FSBM30SH60A
Introduction Date September 26, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian FSBM30SH60A CAD Model

Description

The Fairchild/ON Semiconductor SPM series IGBT module FSBM30SH60A is a 3-phase, 600V, 30A device that comes in a 32-PowerDIP module package.

  • Voltage Isolation: With a voltage isolation of 2500Vrms, this module is ideal for use in power management applications.
  • Status: The FSBM30SH60A is now obsolete, and its estimated EOL date has passed.
  • Popularity: This device has a medium popularity rating in the open market, and its supply and demand status is limited.
  • Category: The FSBM30SH60A family name falls under the Discrete Semiconductor Products category.
  • Alternative Parts: Alternative parts for this device include the FSAM30SH60A.

You May Also Be Interested in

Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $8.7970
Powerex Inc.
MOD IPM 6-PAC L1 50A 600V / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $32.8422
Powerex Inc.
MOD IPM L-SER 6PAC IPM 1200V 50A
Need more? Email Us
ON Semiconductor
VR14 30A PQFN45 POWER STA
Need more? Email Us
ON Semiconductor
SPM3V 1200V V2 20A / Power Driver Module IGBT 3 Phase Inverter 1.2 kV 20 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $78.6793
Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IPM5
Need more? Email Us
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $16.2986

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess