The 133560-FSQ0465RWDTU is an AC/DC converter integrated circuit (IC) designed for power management applications. It is part of the FPS™ series, known for its high performance and reliability. With a power rating of 60W, this converter can handle demanding power requirements. It features an isolated output, ensuring safe operation. The internal switch allows for efficient power conversion. With a breakdown voltage of 650V, it can handle high voltage applications.
- Topology: Flyback
- Control: Sync
- Fault Protection: Current limiting, over load protection, over temperature protection, over voltage protection, and short circuit protection
- Mounting: Through-Hole
- Operating Temperature: -25°C to 85°C
- Status: Active