EN
  • EN
  • DE

FUSB300CUCX

Part No FUSB300CUCX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Controllers
Description POWER SUPPLY SUPPORT CIRCUIT, AD / USB Controller USB 3.1 USB Interface 9-WLCSP (1.22x1.22)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Fairchild Semiconductor
Package Bulk
Protocol USB
Function Controller
Interface USB
Standards USB 3.1
Voltage - Supply 3V ~ 3.5V
Temperature Range - Operating -40°C ~ 80°C
Package / Case 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.22x1.22)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSFUSB300CUCX,2156-FUSB300CUCX
Standard Package 3,000
Win Source Part Number 1024541-FUSB300CUCX
Ultra Librarian 3D Model Ultra Librarian FUSB300CUCX CAD Model

Description

The FUSB300CUCX is a dedicated USB Type-C port controller from Fairchild/ON Semiconductor. It is designed to autonomously manage the USB Type-C channel configuration process, including attach detection, orientation detection, role detection, and VBUS voltage monitoring. This controller simplifies the implementation of USB Type-C functionality in various electronic devices.

Applications

  • Smartphones
  • Tablets
  • Laptops
  • Power Banks
  • USB Type-C Dongles
  • Docking Stations

Features

  • Autonomous USB Type-C Controller
  • Integrated Type-C Termination Resistors (Rp, Rd, Ra)
  • Attach Detection
  • Orientation Detection
  • Role Detection
  • VBUS Voltage Monitoring
  • Over-Voltage Protection
  • Short-Circuit Protection
  • I2C Interface for Host Communication
  • Low Power Consumption
  • Small Form Factor

Benefits

  • Simplifies USB Type-C implementation, reducing design complexity and time-to-market.
  • Ensures proper USB Type-C connection and configuration.
  • Protects devices from over-voltage and short-circuit conditions.
  • Enables faster charging and data transfer speeds.
  • Reduces power consumption, extending battery life.
  • Allows for reversible plug orientation, improving user experience.
  • Facilitates easy integration with host controllers via the I2C interface.

Technical Specifications

The FUSB300CUCX operates within a voltage range of typically 3V to 5.5V. It supports the USB Type-C specification and provides various protection features to ensure the safe and reliable operation of USB Type-C ports. The device is available in a small form factor package, suitable for space-constrained applications.

You May Also Be Interested in

Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess