EN
  • EN
  • DE

HADC5742CCD

Part No HADC5742CCD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013941-HADC5742CCD
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HADC5742CCD CAD Model

Description

The HADC5742CCD is a 12-bit Analog-to-Digital Converter (ADC) manufactured by Fairchild/ON Semiconductor. It's designed to convert analog signals into digital representations, enabling microcontrollers and digital systems to process real-world analog data. This ADC is commonly used in data acquisition systems, industrial control, and instrumentation applications.

Applications:

  • Data Acquisition Systems: Used in systems to capture and digitize analog signals from sensors and transducers.
  • Industrial Control: Employed in industrial control equipment to monitor and control analog parameters like temperature, pressure, and flow.
  • Instrumentation: Integrated into test and measurement instruments, such as digital multimeters and oscilloscopes, to convert analog signals for analysis.
  • Medical Devices: Used in medical equipment for converting analog signals from sensors monitoring patient vital signs.
  • Automotive Applications: Employed in automotive systems for capturing analog sensor data, such as engine temperature or pressure.

Features:

  • 12-Bit Resolution: Provides 12 bits of digital output, offering a resolution of 1 part in 4096 for accurate analog-to-digital conversion.
  • Successive Approximation Register (SAR) Architecture: Employs a SAR architecture for fast conversion speeds.
  • Parallel Data Output: Offers a parallel data output interface for easy integration with microcontrollers and digital systems.
  • Internal Sample-and-Hold: Includes an internal sample-and-hold circuit to capture the analog signal accurately before conversion.
  • Single Power Supply Operation: Operates from a single power supply, simplifying system design.

Benefits:

  • High Accuracy: 12-bit resolution provides accurate analog-to-digital conversion.
  • Fast Conversion Speed: SAR architecture enables fast data acquisition.
  • Easy Integration: Parallel data output simplifies integration with digital systems.
  • Reduced Component Count: Internal sample-and-hold reduces the need for external components.
  • Simplified Power Supply: Single power supply operation simplifies system design.

Additional Details:

The HADC5742CCD datasheet would contain detailed information about conversion time, input voltage range, power consumption, and operating temperature. It requires careful consideration of analog signal conditioning to ensure that the input signal is within the specified range and meets the input impedance requirements of the ADC. Proper grounding and shielding techniques are necessary to minimize noise and ensure accurate conversions. The reference voltage is critical to the accuracy of the conversion and should be stable and precise.

You May Also Be Interested in

Panasonic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess