EN
  • EN
  • DE

FMS6501MSA28NL

Part No FMS6501MSA28NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059500-FMS6501MSA28NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMS6501MSA28NL CAD Model

Description

The FMS6501 is a single-channel, 6th-order Butterworth filter designed for anti-aliasing and reconstruction filtering of video signals. It's characterized by a flat passband, excellent stopband attenuation, and low group delay. This device is particularly well-suited for applications where a high-quality video signal is crucial.

Applications

  • HD and SD Set-Top Boxes
  • DVD Players and Recorders
  • Personal Video Recorders (PVRs)
  • Gaming Consoles
  • Security Systems
  • Surveillance Equipment
  • Any video system requiring high-quality filtering.

Features

  • Single-Channel Video Filter
  • 6th-Order Butterworth Filter Response
  • Anti-Aliasing and Reconstruction Filtering
  • Flat Passband
  • Excellent Stopband Attenuation
  • Low Group Delay
  • Single 3.3V Supply Operation
  • Lead-Free MSA-8 Package

Benefits

  • Improved Video Quality: The FMS6501 significantly improves video quality by removing unwanted noise and artifacts, resulting in a cleaner, sharper picture.
  • Reduced Aliasing: The anti-aliasing filter prevents aliasing distortion, which can occur when sampling video signals.
  • Accurate Signal Reproduction: The 6th-order Butterworth filter provides a flat passband and low group delay, ensuring accurate reproduction of the video signal.
  • Simplified Design: The integrated filter simplifies board design and reduces the number of external components required.
  • Cost-Effective Solution: The FMS6501 offers a cost-effective solution for high-quality video filtering.

Additional Details

The FMS6501 operates on a single 3.3V power supply. The cutoff frequency is internally set. Its compact MSA-8 package saves board space. The Butterworth filter design provides a maximally flat passband response, which minimizes signal distortion. The device's excellent stopband attenuation effectively removes unwanted high-frequency noise, resulting in a cleaner video signal.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Panasonic
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess