EN
  • EN
  • DE
  • IT

HGTG20N60

Part No HGTG20N60
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824897-HGTG20N60
Ultra Librarian 3D Model Ultra Librarian HGTG20N60 CAD Model

Description

The HGTG20N60 is an insulated gate bipolar transistor (IGBT) manufactured by Fairchild/ON Semiconductor. This device is designed for high-speed switching applications and is commonly used in power electronics circuits. It combines the characteristics of both MOSFETs and bipolar junction transistors (BJTs), offering high input impedance and high current carrying capability.

Applications:

  • Uninterruptible Power Supplies (UPS): Used as switching elements in UPS systems to provide backup power during outages.
  • Motor Control: Employed in variable frequency drives (VFDs) for controlling the speed and torque of electric motors.
  • Induction Heating: Used in high-frequency power supplies for induction heating applications.
  • Welding Equipment: Integrated into welding machines to control the welding current and voltage.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.

Features:

  • High Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • High Input Impedance: Simplifies gate drive circuitry.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
  • Temperature Compensated: Stable performance over a wide range of temperatures.

Benefits:

  • Improved Efficiency: Reduces power losses and improves the overall efficiency of power electronic systems.
  • Increased Reliability: Provides robust performance in demanding applications.
  • Simplified Design: Easier to design with due to its high input impedance and avalanche rating.
  • Reduced Heat Dissipation: Low saturation voltage minimizes heat generation.
  • Enhanced Performance: Enables high-speed switching and efficient power control.

Additional Details:

The HGTG20N60 typically features a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of 20A. It has a gate-emitter threshold voltage (VGE(th)) typically around 5V. The device is commonly packaged in a TO-247 package, which provides good thermal conductivity. It is designed for operation at frequencies up to several tens of kHz. The HGTG20N60 is a popular choice for power electronic designers due to its excellent performance characteristics and robust design.

You May Also Be Interested in

Honeywell
MOTOR 24V
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.7657
Virtins Technology
USB OSCILLOSCOPE & SIGNAL GEN.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0711 $72.4885
80+ $1.6998 $135.9840
120+ $1.6467 $197.6040
165+ $1.5938 $262.9770
210+ $1.5407 $323.5470
285+ $1.3815 $393.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess