EN
  • EN
  • DE

IRFR010TM

Part No IRFR010TM
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065571-IRFR010TM
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFR010TM CAD Model

Description

The IRFR010TM is a 60V Single N-Channel MOSFET from Fairchild Semiconductor/ON Semiconductor. Designed for efficient power switching, it features a low on-resistance and fast switching speed. This MOSFET is commonly used in applications such as DC-DC converters, power management circuits, and motor control. The device is available in a DPAK (TO-252) package, providing good thermal performance for surface mount applications.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits for portable devices, computers, and industrial equipment.
  • Power Management Circuits: Employed in battery chargers, power adapters, and other power management systems.
  • Motor Control: Utilized in small motor drives for fans, pumps, and other low-power applications.
  • Load Switching: Used for switching power to various loads in electronic systems.
  • Solid-State Relays: Found in solid-state relays for switching AC and DC loads.

Features:

  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • 60V Drain-Source Voltage (VDS): Suitable for applications with voltages up to 60V.
  • DPAK Package: Provides good thermal performance for surface mount applications.
  • Logic Level Gate Drive: Can be driven directly from logic circuits.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speed reduce power losses.
  • Compact Design: DPAK package allows for smaller and more compact designs.
  • Simplified Gate Drive: Logic level gate drive simplifies the drive circuitry.
  • Reduced System Cost: High efficiency and simplified drive circuitry can reduce overall system cost.
  • Reliable Performance: Designed for reliable operation in demanding applications.

Additional Details:

The IRFR010TM has a continuous drain current (ID) rating of approximately 8.8A. The gate threshold voltage (VGS(th)) is typically between 1V and 2V. The device is RoHS compliant. Its operating temperature range is -55°C to +175°C. The DPAK package is designed for automated assembly. The device's low gate charge (Qg) contributes to its fast switching speed. The IRFR010TM is a versatile MOSFET suitable for a wide range of low-voltage power switching applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess