EN
  • EN
  • DE

IRFS740A

Part No IRFS740A
Manufacturer Fairchild/ON Semiconductor
Description Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1188030-IRFS740A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFS740A CAD Model

Description

The IRFS740A is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies (formerly International Rectifier, now part of ON Semiconductor). It is designed for high-speed switching applications, such as power supplies, DC-DC converters, and motor control. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for efficient power conversion.

Applications:

  • Switching power supplies: Primary side switching in AC-DC power supplies.
  • DC-DC converters: Synchronous rectification and power switching.
  • Motor control: Driving motors in industrial and automotive applications.
  • Uninterruptible power supplies (UPS): Power switching in battery backup systems.
  • Inverters: Converting DC power to AC power.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High drain-source voltage (VDS): Provides a wide operating voltage range.
  • High current capability (ID): Handles large current loads.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche rated: Withstands transient voltage spikes.
  • Isolated mounting: Simplifies heatsinking.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved efficiency: Due to low on-resistance.
  • Reduced power loss: Minimizes heat dissipation.
  • Reliable operation: Withstands high voltage and current stresses.
  • High-speed switching: Enables high-frequency circuit designs.
  • Easy to use: Requires minimal gate drive power.

Additional Details:

The IRFS740A typically has a drain-source voltage (VDS) rating of 400V and a continuous drain current (ID) rating of 10A. The on-resistance (RDS(on)) is typically less than 0.55 Ohms. The gate threshold voltage is typically between 2V and 4V. The operating temperature range typically spans from -55°C to +150°C. It's commonly available in a TO-220 package or similar through-hole packages, requiring a heatsink for high power applications. The specific values may vary slightly based on manufacturer and lot, so consult the datasheet for the precise figures.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess