EN
  • EN
  • DE

KA7812A

Part No KA7812A
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 1A Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192462-KA7812A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA7812A CAD Model

Description

The KA7812A is a three-terminal positive voltage regulator manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed to provide a stable and accurate 12V output voltage from a higher input voltage. These regulators are widely used in various electronic devices to provide clean and reliable power to sensitive components. The '78' series is well-known for its simplicity and robustness.

Applications

  • Linear power supplies
  • Voltage regulation for microcontrollers
  • Post-regulation for switching power supplies
  • Battery chargers
  • General-purpose voltage regulation

Features

  • Fixed 12V output voltage
  • 1A output current capability
  • Internal thermal overload protection
  • Internal short-circuit current limiting
  • Output transistor safe-area compensation

Benefits

  • Stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Sufficient power for many applications due to the 1A output current capability.
  • Protection against damage due to thermal overload, enhancing system reliability.
  • Protection against damage due to short-circuit conditions, further enhancing system reliability.
  • Improved ruggedness and reliability due to the safe-area compensation.

Additional Details

The KA7812A is typically available in a TO-220 package, which allows for easy heatsinking. The input voltage must be higher than the output voltage to maintain regulation. The internal thermal overload protection shuts down the regulator if the junction temperature exceeds a safe limit. The short-circuit current limiting feature prevents the regulator from being damaged if the output is shorted to ground. The datasheet provides detailed electrical characteristics, thermal considerations, and application notes to ensure proper and safe implementation. It requires minimal external components to function, making it a simple and cost-effective voltage regulation solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3280 $58.6080
27+ $4.3717 $118.0359
41+ $4.2354 $173.6514
57+ $4.0979 $233.5803
73+ $3.9617 $289.2041
98+ $3.5516 $348.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess