EN
  • EN
  • DE
  • IT

KA78L09A

Part No KA78L09A
Manufacturer Fairchild/ON Semiconductor
Description 3-terminal 0.1A positive voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192476-KA78L09A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KA78L09A CAD Model

Description

The KA78L09A is a three-terminal positive voltage regulator manufactured by Fairchild/ON Semiconductor. It is designed to provide a fixed 9V output with a low dropout voltage and is commonly used in a wide range of electronic applications where a stable and regulated voltage source is required.

Applications

  • Voltage regulation in electronic circuits
  • Power supplies for microcontrollers
  • Linear regulators
  • Battery chargers
  • Instrumentation and control systems

Features

  • Fixed 9V Output
  • Output Current up to 100mA
  • Internal Thermal Overload Protection
  • Internal Short Circuit Current Limiting
  • Output Transistor Safe-Area Compensation
  • Available in TO-92 and SOP-8 Packages

Benefits

  • Stable Voltage: Provides a stable and regulated 9V output voltage.
  • Overload Protection: Internal thermal overload and short-circuit protection prevent damage to the regulator and the connected circuit.
  • Simple Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: Low cost makes it an economical solution for voltage regulation.
  • Ease of Use: Easy to integrate into existing circuits due to its standard package and pinout.

Specifications

The KA78L09A features a fixed output voltage of 9V. The input voltage range is typically from 11.5V to 25V. The output current is rated up to 100mA. It is typically available in a TO-92 or SOP-8 package. The dropout voltage is typically around 2V.

The KA78L09A is a reliable and cost-effective positive voltage regulator, suitable for a wide range of applications requiring a stable 9V supply. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications before integrating this component into a circuit design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess