EN
  • EN
  • DE

KSE802

Part No KSE802
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN EPITAXIAL SILICON DARLINGTON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1193664-KSE802
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian KSE802 CAD Model

Description

The KSE802 is a silicon NPN Darlington power transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for medium-power linear and switching applications, such as audio amplifiers, power supplies, and motor control. The Darlington configuration provides high current gain, making it suitable for driving loads directly from low-current signal sources.

Applications

  • Audio amplifiers
  • Power supplies
  • Motor control circuits
  • Relay drivers
  • Solenoid drivers
  • General-purpose amplification

Features

  • High Current Gain: Provides a large current amplification factor.
  • Low Saturation Voltage: Minimizes power dissipation in the saturated state.
  • High Collector Current: Can handle moderate collector currents.
  • Medium Power Dissipation: Suitable for medium-power applications.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Simplified Circuit Design: High current gain reduces the need for pre-amplification stages.
  • Efficient Power Delivery: Low saturation voltage minimizes power losses.
  • Versatile Application: Suitable for a variety of linear and switching applications.
  • Improved System Performance: Enhances the performance of audio amplifiers, power supplies, and motor control circuits.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The KSE802 is typically packaged in a TO-126 or similar through-hole package. Proper heat sinking may be required, depending on the power dissipation. The key specifications include its collector-emitter voltage, collector current, and power dissipation rating. When using the KSE802, it is important to adhere to the manufacturer's recommended operating conditions and thermal management guidelines. The Darlington configuration enables the transistor to be driven directly from logic-level signals in many applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess