EN
  • EN
  • DE

LM7805

Part No LM7805
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 1A Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1200715-LM7805
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7805 CAD Model

Description

The LM7805 is a three-terminal positive voltage regulator from Fairchild Semiconductor (now ON Semiconductor). It is designed to provide a fixed 5V output voltage with a wide range of input voltages and is widely used in various electronic applications.

Applications:

  • Power Supplies: Provides a stable 5V supply for various electronic circuits.
  • Microcontroller Power: Used to power microcontrollers and associated peripherals.
  • Logic Circuits: Supplies power for TTL and CMOS logic circuits.
  • Battery Chargers: Used in simple battery charging circuits.
  • Linear Regulators: Acts as a linear regulator in various electronic devices.

Features:

  • Fixed 5V Output: Provides a stable and accurate 5V output voltage.
  • Internal Thermal Overload Protection: Protects the device from overheating.
  • Short-Circuit Current Limiting: Prevents damage from short-circuit conditions.
  • Output Transistor Safe-Area Compensation: Ensures reliable operation under varying load conditions.
  • Three-Terminal Package: Simple and easy to use with minimal external components.
  • Available in Various Packages: TO-220, TO-92, and surface mount options available.

Benefits:

  • Stable Voltage Supply: Ensures reliable performance of sensitive electronic components.
  • Easy to Use: Requires minimal external components for operation.
  • Overload Protection: Prevents damage from overheating and short circuits.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Cost-Effective: Provides a low-cost solution for voltage regulation.

Additional Details:

The LM7805 operates with an input voltage typically ranging from 7V to 35V and provides a fixed 5V output with a maximum output current of 1A. It includes built-in thermal overload protection, which shuts down the regulator when the junction temperature exceeds a safe limit. It also features short-circuit current limiting to prevent damage from short-circuit conditions. The device is available in various packages, including TO-220 for through-hole mounting and surface mount options for automated assembly. The LM7805 is a reliable and cost-effective solution for providing a stable 5V supply in a wide range of electronic applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1707 $50.3565
715+ $0.1401 $100.1715
1,110+ $0.1357 $150.6270
1,525+ $0.1313 $200.2325
1,970+ $0.1270 $250.1900
2,640+ $0.1138 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,830 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess