EN
  • EN
  • DE

LMV321

Part No LMV321
Manufacturer Fairchild/ON Semiconductor
Description General Purpose, Low Voltage, Rail-to-Rail Output Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1202063-LMV321
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV321 CAD Model

Description

The LMV321 is a low-voltage, low-power operational amplifier (op-amp) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's designed for general-purpose applications where low power consumption and a single-supply operation are required. This makes it a suitable choice for battery-powered devices and portable electronics. The LMV321 offers a good balance of performance and cost-effectiveness for a wide range of signal conditioning and amplification tasks.

Applications:

  • Battery-Powered Devices: Amplifying signals in portable electronics, such as sensors and audio amplifiers.
  • Signal Conditioning: Conditioning analog signals for data acquisition systems.
  • Audio Amplification: Pre-amplification and buffering in audio circuits.
  • Active Filters: Implementing active filter circuits for signal processing.
  • Instrumentation Amplifiers: Building instrumentation amplifiers for precise signal measurement.

Features:

  • Low Voltage Operation: Operates from a single supply voltage as low as 2.7V.
  • Low Power Consumption: Minimizes power consumption for extended battery life.
  • Rail-to-Rail Output: Allows the output voltage to swing close to the supply rails.
  • High Open-Loop Gain: Provides high gain for accurate amplification.
  • Stable at Unity Gain: Stable operation in unity gain configurations.

Benefits:

  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Simplified Design: Single-supply operation simplifies power supply design.
  • Improved Signal Integrity: Rail-to-rail output maximizes the dynamic range of the amplifier.
  • Versatile: Suitable for a wide range of general-purpose applications.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The LMV321 typically comes in a small outline package (e.g., SOIC, SOT-23). Key specifications include supply voltage range, input offset voltage, input bias current, open-loop gain, and operating temperature range. The output voltage swing is close to the supply rails, maximizing the dynamic range of the amplifier. The input common-mode voltage range typically extends to the negative supply rail. The datasheet provides detailed information on circuit design and component selection. The operating temperature range is typically -40°C to +85°C. The LMV321 is often used in conjunction with passive components to create specific amplifier configurations or filter circuits.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0561 $50.2095
2,175+ $0.0460 $100.0500
3,365+ $0.0446 $150.0790
4,645+ $0.0431 $200.1995
6,000+ $0.0417 $250.2000
8,025+ $0.0374 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,900 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess