The MC7812 is a three-terminal positive voltage regulator from Fairchild/ON Semiconductor. It is designed to provide a fixed output voltage of 12V with minimal external components. This regulator is commonly used in a wide range of electronic circuits to provide stable and reliable power.
Applications
- Linear voltage regulation
- Power supplies
- Battery chargers
- Microcontroller power
- Instrumentation
- Industrial control
Features
- Fixed output voltage: 12V
- Output current up to 1A
- Internal thermal overload protection
- Short-circuit current limiting
- Output transistor safe-area compensation
- No external components required
Benefits
- Provides a stable and regulated 12V output voltage.
- Protects against overheating with thermal overload protection.
- Prevents damage from short circuits with current limiting.
- Ensures reliable operation with output transistor safe-area compensation.
- Simplifies circuit design with minimal external components.
- Offers a cost-effective solution for voltage regulation.
Additional Details
The MC7812 requires only input and output capacitors for stable operation, although these are not strictly necessary for all applications. The input voltage should be greater than 14.5V for proper regulation. The device is available in TO-220 and other packages for easy mounting. The regulator is designed to operate over a wide temperature range. A heatsink may be required for high current applications to prevent overheating. The MC7812 is a robust and reliable voltage regulator suitable for a variety of electronic projects.