EN
  • EN
  • DE

MM74C86N

Part No MM74C86N
Manufacturer Fairchild/ON Semiconductor
Description Quad 2-Input EXCLUSIVE-OR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1224587-MM74C86N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MM74C86N CAD Model

Description

The MM74C86N is a Quad 2-Input Exclusive-OR Gate, part of the 74C series of CMOS logic gates. Originally manufactured by Fairchild Semiconductor and now often available from ON Semiconductor, this integrated circuit contains four independent XOR gates, each performing the exclusive-OR function on two input signals.

Applications

  • Parity Generators and Checkers
  • Binary Adders/Subtractors
  • Code Converters
  • Data Encryption
  • Digital Comparators

Features

  • Quad Package: Contains four independent XOR gates in a single package.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 3V to 15V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Standard Logic Levels: Compatible with standard CMOS and TTL logic levels.
  • DIP Package: Available in a standard DIP (Dual In-line Package) for easy prototyping and breadboarding.

Benefits

  • Versatile Logic Function: The exclusive-OR function is useful in a wide range of digital logic applications.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered devices.
  • Reliable Operation: High noise immunity ensures reliable operation in noisy environments.
  • Easy to Use: Standard logic levels and DIP package simplify circuit design and prototyping.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing XOR logic functions.

Additional Details

The MM74C86N performs the following logic function: Output = A XOR B. The output is high only when one, but not both, of the inputs are high. Each gate operates independently. The device typically requires a supply voltage (VCC) within the specified operating range. Input signals should be within the valid logic levels for CMOS inputs. Detailed electrical characteristics, such as input voltage levels, output drive current, and power consumption, can be found in the ON Semiconductor or Fairchild datasheet. The DIP package allows for easy insertion into breadboards and sockets, facilitating prototyping and experimentation. It's a fundamental building block in digital electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess