EN
  • EN
  • DE

MM74HC164NX

Part No MM74HC164NX
Manufacturer Fairchild/ON Semiconductor
Description 8-Bit Serial-in/Parallel-out Shift Register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1224636-MM74HC164NX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MM74HC164NX CAD Model

Description

The MM74HC164NX is an 8-bit serial-in, parallel-out shift register manufactured by Fairchild Semiconductor (now ON Semiconductor). This device is a member of the 74HC series of high-speed CMOS logic circuits. It is commonly used for data storage, data shifting, and display applications where serial data needs to be converted to parallel data.

Applications

  • Serial-to-Parallel Data Conversion: Converts serial data streams to parallel data for processing or display.
  • LED Display Drivers: Used to drive LED displays by serially shifting data into the register and outputting it in parallel to control individual LEDs.
  • Data Storage: Provides temporary data storage in digital systems.
  • Keyboard Scanning: Scans keyboard matrices by shifting data serially to select rows and read column outputs.
  • Digital Delay Lines: Creates digital delay lines by shifting data through the register.

Features

  • 8-Bit Shift Register: Stores and shifts 8 bits of data.
  • Serial Input, Parallel Output: Accepts serial data input and provides parallel data output.
  • High-Speed CMOS: Offers high-speed operation and low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits

  • Versatile Functionality: Suitable for a wide range of data storage, shifting, and display applications.
  • High-Speed Operation: Provides fast data transfer and processing.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Easy to Use: Simple to incorporate into circuit designs.
  • Wide Availability: Widely available from various electronic component distributors.

Additional Details

The MM74HC164NX typically comes in a 14-pin DIP or SOIC package. Key electrical characteristics include supply voltage, input voltage levels, output voltage levels, and operating temperature range. It requires a clock signal to shift data through the register. The datasheet contains detailed specifications regarding its electrical characteristics and timing diagrams.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,114 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess