EN
  • EN
  • DE

NC7ST86P5XNL

Part No NC7ST86P5XNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081568-NC7ST86P5XNL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7ST86P5XNL CAD Model

Description

The NC7ST86P5XNL is a single 2-input Exclusive-OR (XOR) gate from ON Semiconductor's TinyLogic ULP-A series. This device performs the logical XOR function, outputting a high signal only when the two inputs are at different logic levels. It is designed for use in applications requiring arithmetic operations, data comparison, parity generation, and other logic functions where an XOR gate is necessary.

Applications:

  • Parity generation and checking
  • Data comparison
  • Arithmetic logic units (ALUs)
  • Address decoding
  • Pseudo-random number generation
  • Security systems

Features:

  • Low power consumption: Minimizes power draw, ideal for battery-powered applications.
  • High-speed operation: Offers fast propagation delays for quick logic operations.
  • Wide operating voltage range: Typically operates from 1.65V to 5.5V, providing compatibility with a variety of logic systems.
  • Small package size: Available in a space-saving package for high-density PCB layouts.
  • CMOS technology: Ensures excellent noise immunity and low static power dissipation.

Benefits:

  • Reduced power consumption: Extends battery life in portable devices.
  • Improved system performance: Fast propagation delays contribute to quicker overall system response times.
  • Simplified circuit design: The single XOR gate function streamlines logic implementations.
  • Space-saving design: The small package allows for compact and efficient board layouts.
  • Versatile logic function: The XOR gate enables a wide range of applications.

Additional Details:

The NC7ST86P5XNL operates over a wide temperature range, making it suitable for various environmental conditions. Its CMOS construction ensures robustness and reliability. The device’s supply voltage range of 1.65V to 5.5V makes it versatile for integration with different logic families. The XOR gate is a fundamental logic function, often used in complex digital systems. This device is commonly used in applications requiring data manipulation, error detection, and secure communications.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Sunlord
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Omron
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5997 $63.9880
90+ $1.3132 $118.1880
140+ $1.2717 $178.0380
190+ $1.2312 $233.9280
245+ $1.1897 $291.4765
325+ $1.0672 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess