EN
  • EN
  • DE
  • IT

NC7SZ86P5X_NL

Part No NC7SZ86P5X_NL
Manufacturer Fairchild/ON Semiconductor
Description TinyLogic UHS 2-Input Exclusive-OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1229586-NC7SZ86P5X_NL
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian NC7SZ86P5X_NL CAD Model

Description

The NC7SZ86P5X_NL is a single 2-Input Exclusive-OR Gate from ON Semiconductor's TinyLogic Ultra-High Speed Series. This device is fabricated with advanced CMOS technology to achieve high-speed operation while maintaining low power dissipation. It's designed for use in space-constrained applications where minimizing board space is critical.

Applications

  • Data Communication Systems
  • Address Decoders
  • Logic Level Converters
  • Signal Multiplexing
  • Mobile Phones and Portable Devices
  • Tablet Computers
  • Consumer Electronics

Features

  • Ultra-Small Footprint: P5X package (0.9mm x 1.0mm) minimizes board space.
  • High Speed Operation: tPD = 2.6 ns (typical) at VCC = 5V
  • Low Power Dissipation: ICC = 1 μA (maximum) at VCC = 5V
  • Wide Operating Voltage Range: 1.65V to 5.5V
  • Schmitt Trigger Inputs: For enhanced noise immunity.
  • Balanced Output Drive: Provides symmetrical output rise and fall times.
  • Over-Voltage Tolerant Inputs: Allow for level translation without external components.

Benefits

  • Reduced Board Space: Tiny package allows for high-density circuit design.
  • Improved System Performance: High-speed operation enables faster data processing.
  • Extended Battery Life: Low power consumption is ideal for portable applications.
  • Increased System Reliability: Schmitt trigger inputs provide noise immunity, ensuring stable operation.
  • Simplified System Design: Over-voltage tolerant inputs eliminate the need for external level translation circuitry.

Additional Details

The NC7SZ86P5X_NL operates over a wide temperature range, typically -40°C to +85°C, making it suitable for various operating environments. It is available in a lead-free package and is RoHS compliant. The device's inputs are designed to be overvoltage tolerant, meaning they can withstand voltages higher than the supply voltage without causing damage. This feature simplifies level translation in mixed-voltage systems. The output drive capability is balanced, ensuring symmetrical rise and fall times, which are important for signal integrity and minimizing signal distortion. The device's low power consumption makes it an excellent choice for battery-powered devices where energy efficiency is paramount. The Schmitt trigger inputs provide hysteresis, which helps to reject noise and prevent oscillations, leading to more reliable system performance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5198 $59.7770
240+ $0.4863 $116.7120
370+ $0.4689 $173.4930
535+ $0.4354 $232.9390
690+ $0.4193 $289.3170
865+ $0.4019 $347.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260,164 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess