EN
  • EN
  • DE
  • IT

NC7WZ125L8X

Part No NC7WZ125L8X
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST DL UHS 8MICROPAK / Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin MicroPak T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MicroPak
Win Source Part Number 024870-NC7WZ125L8X
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Industrial
Quantity per package 5k pcs
Family Name NC7WZ125
Introduction Date March 14, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NC7WZ125L8X CAD Model

Description

The Fairchild/ON Semiconductor 024870-NC7WZ125L8X is a buffer, non-inverting logic type electronic component designed for mounting on surface mount technology (SMT).

  • Output Type: Push-pull
  • Elements: 2
  • Bit Per Element: 1
  • Family: NC7WZ125
  • Package: 8-MicroPak
  • Supply Voltage: 1.65 V to 5.5 V
  • Popularity: High
  • Supply and Demand Status: Sufficient
  • Applications: Signal processing and industrial
  • Alternative Parts: NC7WZ125K8X, NC7WZ125K8X_Q, NC7WZ125K8, and NC7WZ125K8X_NL
  • Introduction Date: March 14, 2001
  • Estimated EOL Date: 2028
  • Halogen-Free: Compliant
  • ECCN: EAR99
  • Quantity: 5k pcs

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.8090
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $9.6352
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888
Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $7.5743
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.7338
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.8872
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Lowest to $0.7327
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5977 $56.7815
230+ $0.4904 $112.7920
355+ $0.4752 $168.6960
490+ $0.4599 $225.3510
630+ $0.4445 $280.0350
845+ $0.3985 $336.7325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess