EN
  • EN
  • DE
  • IT

NC7WZ240L8X

Part No NC7WZ240L8X
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description TinyLogic. UHS Dual Inverting Buffer with 3-STATE Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 7WZ
Packaging Reel - TR
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-UFQFN
Manufacturer Package 8-MicroPak
Win Source Part Number 1229591-NC7WZ240L8X
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Family Name NC7WZ240
Introduction Date March 14, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NC7WZ240L8X CAD Model

Description

The NC7WZ240L8X is an electronic component manufactured by Fairchild/ON Semiconductor.

  • Win Source Part Number: 1229591
  • Manufacturer Homepage: www.fairchildsemi.com
  • Series: 7WZ
  • Packaging: reel
  • Quantity: 5k pcs

You May Also Be Interested in

Renesas Electronics America
IC Buff/dvr Dual N-inv 20QSOP
Lowest to $0.9146
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.5261
Texas Instruments
IC TRNSLTR BIDIRECTIONAL SOT563 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Lowest to $0.7664
ON Semiconductor
IC BUFFER 3ST HEX 16-SOIC / Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS Automotive 16-Pin SOIC T/R
Lowest to $0.2266
Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $5.0306
Fairchild/ON Semiconductor
IC INVERTER 8-INPUT 20SOP
Need more? Email Us
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3709
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
Fairchild/ON Semiconductor
IC DRIVER HEX NON-INV 14SOIC / Buffer 6-CH Non-Inverting Bipolar 14-Pin SOIC N T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess