EN
  • EN
  • DE

NDC7002

Part No NDC7002
Manufacturer Fairchild/ON Semiconductor
Description Dual N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1230839-NDC7002
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian NDC7002 CAD Model

Description

The NDC7002 is a small signal N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for low-voltage, low-current switching applications. This MOSFET is commonly used as a level shifter, load switch, and in small signal amplification circuits where a low gate threshold voltage and fast switching speeds are required.

Applications

  • Load switching in portable devices
  • Level shifting for logic circuits
  • Small signal amplification
  • Battery management systems
  • DC-DC converters

Features

  • Low gate threshold voltage (VGS(th))
  • Fast switching speed
  • Low on-resistance (RDS(on))
  • Small surface-mount package (SOT-23)
  • RoHS compliant
  • Lead-free

Benefits

  • Efficient switching with minimal power loss due to low RDS(on)
  • Easy to drive with low-voltage logic signals due to low VGS(th)
  • Space-saving design due to small SOT-23 package
  • Suitable for battery-powered applications
  • Increased system reliability due to robust design

Additional Details

The NDC7002 features a gate threshold voltage typically around 1V, making it compatible with many low-voltage logic circuits. Its low on-resistance minimizes power dissipation during switching, improving efficiency. The SOT-23 package allows for high-density mounting on printed circuit boards. The maximum drain current is around 350mA, making it suitable for small signal applications. This MOSFET is a popular choice for applications requiring efficient and compact switching solutions. The device is also avalanche rated which adds to it's robustness. The maximum drain-source voltage is 60V.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5536 $58.1280
255+ $0.4543 $115.8465
395+ $0.4401 $173.8395
545+ $0.4259 $232.1155
705+ $0.4118 $290.3190
940+ $0.3691 $346.9540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess