The NDS8435NL from ON Semiconductor (formerly Fairchild Semiconductor) is an N-Channel enhancement mode PowerTrench® MOSFET, optimized for high-efficiency DC-DC conversion. This MOSFET is designed with low on-resistance (RDS(on)) and fast switching characteristics to minimize power losses in demanding applications. It is commonly used in portable devices, power supplies, and load switching circuits.
Applications
- DC-DC Converters
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
Features
- N-Channel Enhancement Mode MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- PowerTrench® Technology
- RoHS Compliant
Benefits
- High Efficiency: Low RDS(on) minimizes conduction losses, resulting in higher energy efficiency in DC-DC converters and other power applications.
- Fast Switching: Reduces switching losses, enabling efficient operation at higher frequencies.
- Compact Design: Allows for smaller and more compact designs in portable devices and power supplies.
- Reliable Performance: PowerTrench® technology enhances the device's ruggedness and reliability.
- Environmentally Friendly: RoHS compliance ensures the device is free from hazardous substances.
Technical Specifications: The NDS8435NL typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of 8A, and an RDS(on) of approximately 8.5 mΩ at VGS = 10V. It is typically available in a SO-8 surface-mount package. These specifications make it suitable for a wide range of power management applications where efficiency and compact size are critical. The device is designed to minimize conduction and switching losses, contributing to overall system efficiency.