The NDS9407NL from ON Semiconductor (formerly Fairchild Semiconductor) is a P-Channel enhancement mode PowerTrench® MOSFET, designed for load switching and power management applications. This MOSFET features low on-resistance (RDS(on)) and efficient switching characteristics, making it suitable for use in portable devices, battery management systems, and other power control circuits.
Applications
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- DC-DC Converters
Features
- P-Channel Enhancement Mode MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- PowerTrench® Technology
- RoHS Compliant
Benefits
- Efficient Power Management: Low RDS(on) minimizes power dissipation, leading to higher energy efficiency in load switching and power control applications.
- Fast Switching: Reduces switching losses, enabling efficient operation at higher frequencies.
- Compact Design: Suitable for compact designs in portable devices and battery management systems.
- Reliable Performance: PowerTrench® technology ensures robust and reliable performance.
- Environmentally Friendly: RoHS compliance ensures the device is free from hazardous substances.
Technical Specifications: The NDS9407NL typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of -6.8A, and an RDS(on) of approximately 28 mΩ at VGS = -10V. It is typically available in a SO-8 surface-mount package. These specifications make it suitable for a wide range of power management applications where efficiency and size are important. The device's design minimizes conduction and switching losses, enhancing overall system efficiency.