The QTLP601CEB-7803D is a surface-mount LED manufactured by Fairchild/ON Semiconductor. This LED is designed for use in a variety of indicator and display applications, providing a compact and energy-efficient solution.
Applications:
- Status indicators on electronic devices
- Backlighting for small LCD screens and keypads
- Panel indicators in industrial equipment
- Consumer electronics
- Medical devices
Features:
- Compact surface mount package
- High luminous intensity for clear visibility
- Available in various colors (specific color depends on the variant)
- Wide viewing angle
- Low power consumption
- Long operational lifespan
- RoHS compliant
Benefits:
- Space-saving design: Allows for integration into compact electronic devices.
- Bright and clear indication: Ensures easy readability even in well-lit environments.
- Versatile color options: Provides design flexibility for different applications.
- Easy assembly: Surface mount package simplifies the manufacturing process.
- Energy efficient: Reduces power consumption and extends battery life in portable devices.
- Reliable performance: Long operational lifespan ensures consistent performance over time.
- Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.
Additional Details:
The QTLP601CEB-7803D is typically available in a standard SMD (Surface Mount Device) package. The specific color, luminous intensity, forward voltage, and other specifications are detailed in the product datasheet. This LED is commonly used in applications requiring a small form factor, low power consumption, and reliable performance. Proper soldering techniques are essential for ensuring a reliable connection and optimal performance. It's crucial to consult the manufacturer's datasheet for detailed specifications and application guidelines.