The RC1587M33T32 is a 3A Step-Down Switching Voltage Regulator from Fairchild/ON Semiconductor. It is designed to provide a highly efficient and stable voltage conversion from a higher input voltage to a lower output voltage. This regulator is particularly suited for applications where power efficiency is critical, such as in portable devices and battery-powered systems. The fixed 3.3V output simplifies design and reduces the number of external components required.
Applications:
- Point-of-Load (POL) Regulation
- Embedded Systems Power
- FPGA and Microprocessor Power Supplies
- Portable Devices
- Battery-Powered Equipment
Features:
- High Efficiency: Achieves high efficiency through optimized switching topology.
- Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
- 3A Output Current: Delivers up to 3A of continuous output current.
- Wide Input Voltage Range: Operates from a wide input voltage range.
- Current Limiting: Protects the regulator and load from overcurrent faults.
- Thermal Shutdown: Prevents damage from overheating.
Benefits:
- Improved Battery Life: High efficiency extends battery life in portable applications.
- Reliable Performance: Integrated protection features ensure reliable operation even under fault conditions.
- Simplified Design: Fixed output voltage reduces the need for external components and simplifies design.
- Reduced Heat Dissipation: High efficiency minimizes heat generation.
- Compact Solution: Small package size allows for use in space-constrained applications.
The RC1587M33T32 is typically available in a SO-8 package. It is designed for use in a variety of applications where efficient and reliable voltage regulation is required. Its integrated features and high performance make it a suitable choice for powering sensitive electronic components.