The RC1587MC is a 3A step-down switching regulator from Fairchild/ON Semiconductor. This regulator is designed to provide a highly efficient and stable voltage conversion from a higher input voltage to a lower output voltage. This regulator excels in applications where power efficiency is crucial, such as portable devices and battery-powered systems. Its integrated design simplifies implementation and minimizes the need for external components.
Applications:
- Point-of-Load Regulation
- Embedded Systems Power
- FPGA and Microprocessor Power Supplies
- Portable Electronics
- Battery Charging Circuits
Features:
- High Efficiency: Achieves high efficiency through optimized switching topology, minimizing power loss.
- Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
- 3A Output Current: Delivers up to 3A of continuous output current, suitable for powering a wide range of devices.
- Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in system design.
- Current Limiting: Protects the regulator and the load from overcurrent conditions.
- Thermal Shutdown: Automatically shuts down the regulator to prevent damage from overheating.
Benefits:
- Improved Battery Life: High efficiency extends battery life in portable applications.
- Reliable Performance: Integrated protection features ensure reliable operation even under fault conditions, preventing damage to the regulator and connected circuitry.
- Flexibility: Adjustable output voltage allows for use in a wide range of applications with different voltage requirements.
- Reduced Heat Dissipation: High efficiency minimizes heat generation, reducing the need for bulky heatsinks and improving system reliability.
- Compact Solution: Small package size allows for use in space-constrained applications.
The RC1587MC is commonly available in a SOIC-8 package. It's well-suited for a variety of applications where efficient and reliable voltage regulation is essential. The adjustable output voltage and integrated protection features make it a versatile solution for powering sensitive electronic components.