EN
  • EN
  • DE

STLQ020C28R

Part No STLQ020C28R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.8V 200MA SOT323-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.16V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 150 µA
PSRR 52dB ~ 45dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SOT-323-5
Base Product Number STLQ020
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244818-STLQ020C28R
Ultra Librarian 3D Model Ultra Librarian STLQ020C28R CAD Model

Description

STLQ020C28R Low Dropout Regulator by STMicroelectronics

The STLQ020C28R is a high-performance, ultra-low dropout (LDO) voltage regulator from STMicroelectronics, designed to deliver a stable and precise output voltage. This LDO regulator is particularly suitable for battery-powered applications due to its low quiescent current and high efficiency at light loads. It ensures a consistent power supply, making it an ideal choice for extending battery life in portable devices.

Key Features

  • Low Dropout Voltage: The STLQ020C28R offers an exceptionally low dropout voltage, which ensures efficient regulation even when the input voltage is very close to the output voltage. This feature is crucial for maintaining a stable operation as the battery voltage declines.
  • Output Voltage: This device provides a fixed output voltage of 2.8V, which is ideal for powering a wide range of microcontrollers, sensors, and other low-voltage peripherals.
  • High Accuracy: The output voltage accuracy is maintained within ±2%, which is essential for sensitive electronic components that require precise voltage levels for optimal performance.
  • Low Quiescent Current: With a typical quiescent current of just 1µA, the STLQ020C28R is optimized for battery-powered applications where power conservation is paramount.
  • Power Supply Rejection Ratio (PSRR): The device features excellent PSRR characteristics, which minimizes the impact of fluctuations in the input voltage on the output voltage, thereby providing a more stable and reliable power supply.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the application from damage due to excessive temperature.
  • Current Limiting: The built-in current limiting function protects the application from accidental short-circuit conditions or excessive loads.

Applications

The STLQ020C28R is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and wearable devices
  • Portable medical equipment
  • Wireless sensors and IoT devices
  • Power management for microcontrollers and digital ICs

With its robust feature set and high reliability, the STLQ020C28R from STMicroelectronics represents a superior power management solution for designers looking to optimize their applications for energy efficiency and performance.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess