EN
  • EN
  • DE

RGF1GNL

Part No RGF1GNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088305-RGF1GNL
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RGF1GNL CAD Model

Description

The RGF1GNL is a fast recovery rectifier diode manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds. It is commonly used in power supplies, inverters, and other high-frequency circuits.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • Inverters
  • DC-DC converters
  • AC-DC rectifiers
  • Lighting ballasts

Features

  • Fast recovery time
  • Low forward voltage drop
  • High surge current capability
  • High reliability
  • RoHS compliant

Benefits

  • Improved efficiency in power circuits
  • Reduced switching losses
  • Lower operating temperature
  • Increased system reliability
  • Compact design

Technical Specifications

The RGF1GNL typically features a reverse voltage rating of around 400V and a forward current rating of approximately 1A. The fast recovery time is a key characteristic, usually in the nanosecond range. The low forward voltage drop minimizes power dissipation and improves overall efficiency. The surge current capability allows the diode to withstand high current surges during start-up or transient conditions. The operating temperature range is typically from -65°C to +150°C. Detailed specifications, including the exact reverse voltage rating, forward voltage drop, recovery time, and surge current rating, are available in the manufacturer's datasheet. The package is typically a DO-41 or similar axial-lead package.

You May Also Be Interested in

Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Ricoh
Lowest to $0.5747
Pericom
Lowest to $16.3213
Qorvo US Inc.
Lowest to $9.7932
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess