The RURD420US is an Ultrafast rectifier diode manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring efficient and rapid switching, making it suitable for various power electronics circuits. This diode offers a combination of low forward voltage drop and fast reverse recovery time, which contributes to reduced power losses and improved overall system performance.
Applications
- Power supplies
- Freewheeling diodes in switching power supplies
- Power inverters
- Motor control circuits
- High-frequency rectification
Features
- Ultrafast recovery time (typically around 25ns)
- Low forward voltage drop (typically around 0.84V at 4A)
- High reverse voltage capability (200V)
- Low leakage current
- High surge current capability (30A)
- Operating junction temperature: -65°C to +175°C
- Surface Mount Package
Benefits
- Reduced switching losses in power circuits, leading to higher efficiency.
- Lower operating temperatures due to reduced power dissipation.
- Improved reliability and lifespan of power electronic systems.
- Enhanced performance in high-frequency applications.
- Simplified circuit design due to the diode's fast switching characteristics.
Additional Details
The RURD420US is typically available in a DPAK package, which facilitates surface mounting and heat dissipation. Proper heat sinking is crucial, especially when operating at higher current levels, to ensure optimal performance and prevent overheating. The low forward voltage characteristics help in applications to improve overall power efficiency.