EN
  • EN
  • DE

SFI9634TU

Part No SFI9634TU
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Not available to order .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092484-SFI9634TU
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFI9634TU CAD Model

Description

The SFI9634TU is a P-Channel enhancement mode MOSFET from Fairchild Semiconductor (now part of ON Semiconductor). It is designed for applications requiring efficient power switching, such as DC-DC converters, power management in portable devices, and load switching. The 'TU' suffix usually refers to the specific package and lead configuration.

Applications:

  • DC-DC Converters: Used as a switching element in step-up or step-down converters.
  • Power Management: Employed in battery management systems and load switching applications.
  • Motor Control: Can be used in low-power motor control circuits.
  • Solid State Relays: Acts as a switching element in solid-state relays.
  • Lighting Control: Used in LED lighting control circuits.

Features:

  • P-Channel MOSFET: Suitable for applications where a low-side switch is needed.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • High Gate Threshold Voltage: Provides stable switching characteristics.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Avalanche Rated: Can withstand avalanche breakdown without damage.
  • TO-220 Package: Offers good thermal dissipation capabilities.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation and improves efficiency.
  • Reliable Operation: Avalanche rating ensures robustness in demanding applications.
  • Simplified Design: Easy to drive and control with standard logic levels.
  • Compact Size: TO-220 package provides a good balance between size and thermal performance.

Technical Specifications:

The SFI9634TU typically has a drain-source voltage (VDS) rating of -250V and a continuous drain current (ID) rating of approximately -3.6A. The RDS(on) is typically around 1.2 Ohms at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is typically between -2V and -4V. It comes in a TO-220 package. Switching times (turn-on and turn-off) are typically in the nanosecond range.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess