EN
  • EN
  • DE

SFW9520

Part No SFW9520
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Advanced Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319446-SFW9520
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFW9520 CAD Model

Description

The SFW9520 is a P-Channel enhancement mode MOSFET manufactured by Fairchild/ON Semiconductor. It is designed for a variety of power management and switching applications. Its key characteristics include low on-resistance (RDS(on)), fast switching speed, and high avalanche energy, making it suitable for demanding applications such as DC-DC converters and power inverters. The P-channel configuration simplifies the drive circuitry in some applications.

Applications:

  • DC-DC Converters: Efficiently converts DC voltage levels in various electronic devices.
  • Power Management Circuits: Used in battery management systems, load switching, and power distribution.
  • Motor Control Circuits: Provides efficient and precise control of DC motors.
  • Solid State Relays: Acts as a solid-state switch for various loads.
  • Power Inverters: Converts DC power to AC power for various applications.

Features:

  • P-Channel Enhancement Mode MOSFET: Simplifies gate drive requirements in certain configurations.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses and improves overall system performance.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • Enhanced Efficiency: Low on-resistance minimizes power loss during conduction.
  • Simplified Driving Circuitry: P-Channel configuration simplifies gate drive requirements in some cases.
  • Increased Reliability: High avalanche energy provides protection against voltage transients.
  • Reduced Heat Dissipation: Lower RDS(on) contributes to less heat generation.
  • Environmentally Friendly: Lead-free package complies with RoHS standards.

Additional Details:

The SFW9520 typically features a drain-source voltage (VDS) rating of -100V, and a continuous drain current (ID) rating that varies depending on temperature and package type. Its gate threshold voltage (VGS(th)) is usually within a specific range (refer to the datasheet). The device is commonly available in through-hole packages such as TO-220, TO-251 or TO-252. Detailed specifications, including thermal resistance, gate charge, and input capacitance, are available in the manufacturer's datasheet. When designing with this MOSFET, proper thermal management is essential to prevent overheating and ensure long-term reliability. Always consult the latest datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1150 $59.1850
46+ $2.5560 $117.5760
70+ $2.4763 $173.3410
97+ $2.3966 $232.4702
125+ $2.3169 $289.6125
167+ $2.0767 $346.8089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess