EN
  • EN
  • DE

SG6859ATZNL

Part No SG6859ATZNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092606-SG6859ATZNL
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG6859ATZNL CAD Model

Description

The SG6859ATZNL is a highly integrated PWM controller from Fairchild/ON Semiconductor designed for offline flyback converter applications, specifically tailored for achieving high efficiency and low standby power consumption. This device incorporates a current mode PWM controller with comprehensive protection features, simplifying the design of cost-effective and reliable power supplies for various consumer electronics and industrial applications.

Applications

  • AC/DC Adapters for Consumer Electronics
  • Battery Chargers for Mobile Devices
  • Standby Power Supplies
  • Auxiliary Power Supplies in Industrial Equipment
  • LED Lighting Power Supplies

Features

  • Current Mode PWM Control: Ensures stable operation and excellent line/load regulation.
  • Low Startup Current: Minimizes power consumption during startup, contributing to energy efficiency.
  • Frequency Jittering: Improves EMI performance by spreading the switching frequency.
  • Over-Temperature Protection (OTP): Protects the device from overheating and potential damage.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding safe limits, safeguarding the load.
  • Over-Current Protection (OCP): Limits the output current to protect the device and the load from excessive current draw.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during startup and prevents erratic behavior due to low input voltage.
  • Open-Loop Protection (OLP): Protects the power supply in case of a failure in the feedback loop.
  • Soft-Start Function: Reduces stress on components during power-up, enhancing reliability.
  • Cycle-by-Cycle Current Limiting: Provides instantaneous current limiting to protect against short-circuit conditions.

Benefits

  • High Efficiency: Optimized for minimal power losses, resulting in energy-efficient power supplies.
  • Compact Design: Integrated features reduce the number of external components and overall board space.
  • Enhanced Reliability: Comprehensive protection features ensure robust and stable operation.
  • Simplified Design: Fewer external components are required, simplifying the design and manufacturing process.
  • Improved EMI Performance: Frequency jittering minimizes electromagnetic interference, reducing the need for additional filtering.
  • Cost-Effective Solution: Integrated functionality reduces the overall system cost.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards for standby power consumption.

Additional Details

The SG6859ATZNL operates with a fixed switching frequency, optimized for efficiency and EMI performance. It typically comes in an SOP package. For detailed specifications regarding voltage ranges, current limits, switching frequency, and other parameters, refer to the official datasheet provided by ON Semiconductor. This device is designed to comply with various international safety and energy efficiency regulations.

You May Also Be Interested in

Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Shikues
Lowest to $0.0318
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6840 $51.3000
180+ $0.5612 $101.0160
280+ $0.5437 $152.2360
385+ $0.5262 $202.5870
495+ $0.5086 $251.7570
660+ $0.4560 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess