EN
  • EN
  • DE

SI4539

Part No SI4539
Manufacturer Fairchild/ON Semiconductor
Description Dual N & P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1249117-SI4539
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian SI4539 CAD Model

Description

The SI4539 is a P-Channel MOSFET manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for load switching and power management applications requiring high efficiency and low on-resistance.

Applications

  • Load switching
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters
  • Power distribution

Features

  • Low on-resistance (RDS(on))
  • Low gate charge
  • Fast switching speed
  • Logic-level gate drive
  • Small footprint package
  • Lead-free and RoHS compliant

Benefits

  • High Efficiency: Low on-resistance minimizes power losses during switching.
  • Fast Switching: Enables efficient operation in high-frequency applications.
  • Logic-Level Gate Drive: Can be directly driven by logic signals, simplifying the design.
  • Compact Solution: Small footprint package saves board space.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details

The SI4539 is a P-Channel MOSFET, meaning it is turned on when the gate voltage is lower than the source voltage. The specific on-resistance and gate charge values vary depending on the gate-source voltage. The fast switching speed minimizes switching losses, improving overall efficiency. It's designed to operate within a specific voltage and temperature range. Always consult the manufacturer's datasheet for detailed specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess