EN
  • EN
  • DE

TIP41ATU

Part No TIP41ATU
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Fairchild Semiconductor
Win Source Part Number 217056-TIP41ATU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP41ATU CAD Model

Description

The TIP41ATU is a general-purpose NPN Bipolar Junction Transistor (BJT) manufactured by Fairchild/ON Semiconductor. It's commonly used as a switch or amplifier in various electronic circuits due to its robust characteristics and ease of use. This transistor is designed for medium power linear and switching applications.

Applications

  • Linear Power Supplies: Used as a pass transistor in voltage regulators to provide a stable output voltage.
  • Switching Regulators: Implemented in switching circuits to control the flow of current to the load efficiently.
  • Audio Amplifiers: Employed in audio amplification stages to boost the signal level for driving speakers.
  • Motor Control Circuits: Utilized as a switching element to control the speed and direction of small DC motors.
  • General Purpose Switching: Functions as a switch in a wide variety of digital and analog circuits.

Features

  • NPN Transistor: Offers standard NPN transistor characteristics, suitable for a wide range of applications.
  • High Collector Current: Capable of handling a continuous collector current of up to 6A.
  • High Collector-Emitter Voltage: Withstands collector-emitter voltages up to 40V.
  • Low Saturation Voltage: Minimizes power dissipation during switching operation.
  • Fast Switching Speed: Provides relatively fast switching times for efficient performance.

Benefits

  • Versatility: Suitable for both amplification and switching applications.
  • Robustness: Can handle significant current and voltage levels.
  • Ease of Use: Simple to integrate into existing circuits due to its standard configuration.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Reliability: Provides stable and reliable performance in demanding applications.

The TIP41ATU is a versatile and reliable NPN transistor that serves as a fundamental component in numerous electronic circuits. Its ability to handle substantial current and voltage levels, combined with its ease of use and cost-effectiveness, makes it a popular choice for designers. Whether it is used in linear power supplies, switching regulators, or audio amplifiers, the TIP41ATU consistently delivers robust performance.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess