EN
  • EN
  • DE

UA741HC

Part No UA741HC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Description Operational Amplifier, 1 Func, 7500uV Offset-Max, BIPolar, MBCY8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215059-UA741HC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA741HC CAD Model

Description

The UA741HC is a high-performance operational amplifier (op-amp) known for its versatility and widespread use in various analog circuit applications. This monolithic amplifier offers a range of features that make it suitable for both general-purpose amplification and more specialized circuit designs. It is a single op-amp IC.

Applications:

  • Instrumentation Amplifiers: Used to amplify small signals from sensors and transducers in measurement systems.
  • Active Filters: Employed in filter circuits to shape the frequency response of signals.
  • Voltage Followers: Provides high input impedance and low output impedance for buffering signals.
  • Oscillators: Used in oscillator circuits to generate various waveforms.
  • Signal Conditioning: Modify and prepare signals for further processing in electronic systems.

Features:

  • Input Offset Voltage: Low input offset voltage minimizes errors in amplification.
  • High Open-Loop Gain: Provides substantial amplification of input signals.
  • Internal Frequency Compensation: Simplifies circuit design by ensuring stability without external components.
  • Short-Circuit Protection: Prevents damage to the amplifier in case of output shorts.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.

Benefits:

  • Versatile: Suitable for a wide range of applications due to its robust performance characteristics.
  • Stable: Internal frequency compensation ensures stable operation without external components.
  • Reliable: Short-circuit protection enhances the device's reliability and longevity.
  • Easy to Use: Simple to integrate into various circuit designs.
  • Cost-Effective: Readily available and affordable.

Additional Details:

The UA741HC is typically available in various package types, including DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). Key specifications include a typical input bias current of around 80 nA, a common-mode rejection ratio (CMRR) of approximately 90 dB, and a supply voltage range of ±5V to ±15V. The device's slew rate is typically around 0.5 V/µs, and its gain-bandwidth product is around 1 MHz. It's important to consult the datasheet for specific performance characteristics.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
NEC
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess